Carling Technologies 110-06701000
- 收藏
- 对比
110-06701000
399-110-06701000
无类别的
--
大陆
立即发货

110-06701000 datasheet pdf and Unclassified product details from Carling Technologies stock available at utmel
1最小包装量--
110-06701000详情
Carling Technologies 110-06701000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
38 - 300
Number of auxiliary contacts as normally open contact
0
Overload release current setting
10 - 25
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
25
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
110-06701000拓展信息







哦! 它是空的。