Carling Technologies 2M1-00000367
- 收藏
- 对比
2M1-00000367
399-2M1-00000367
拨动开关
--
大陆
立即发货

Toggle Switches 2M1HDP1TJBKM1RE
1最小包装量--
2M1-00000367详情
Carling Technologies 2M1-00000367重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
38 - 300
Number of auxiliary contacts as normally open contact
0
Overload release current setting
10 - 25
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
25
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
拨动开关
产品类别
拨动开关
2M1-00000367拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。