Carling Technologies 2M1-HDW15
- 收藏
- 对比
2M1-HDW15
399-2M1-HDW15
拨动开关
--
大陆
立即发货

2M1-HDW15 datasheet pdf and Toggle Switches product details from Carling Technologies stock available at utmel
1最小包装量--
2M1-HDW15详情
Carling Technologies 2M1-HDW15重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Max Deg. C
85C
Operating Temp Range
-30C to 85C
Operating Temperature Min Deg. C
-30C
Factory Pack QuantityFactory Pack Quantity
500
Manufacturer
卡林技术
Brand
卡林技术
RoHS
Details
Package
Bulk
厂商
卡林技术
Product Status
活跃
For Use With/Related Products
2M Series
包装
Bulk
系列
2M
类型
锁紧环
子类别
开关配件
配件类型
锁紧环
开关类型
Toggle Switch
产品类别
开关硬件
产品类别
开关硬件
2M1-HDW15拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。