Carling Technologies 2MS-00000040
- 收藏
- 对比
2MS-00000040
399-2MS-00000040
拨动开关
--
大陆
立即发货

Toggle Switches 2MSWSP3T1B1M6GE
1最小包装量--
2MS-00000040详情
Carling Technologies 2MS-00000040重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 70
Degree of protection (IP), mounted
IP65/IP67
Material of contact surface
Gold
Material housing
Zinc
Rated current In
1.5
子类别
Switches
产品类别
拨动开关
2MS-00000040拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。