Carling Technologies 536-11630
- 收藏
- 对比
536-11630
399-536-11630
无类别的
--
大陆
立即发货

Accessory, BRACKET SI METL TI, FN EMM / Carling Technologies 536-11630
1最小包装量--
536-11630详情
Carling Technologies 536-11630重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated permanent current Iu
63
Number of auxiliary contacts as normally closed contact
1
Device construction
Built-in device fixed built-in technique
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
315 - 630
Number of auxiliary contacts as normally open contact
1
Overload release current setting
50 - 63
Degree of protection (IP)
IP20
536-11630拓展信息







哦! 它是空的。