Carling Technologies 61157-001
- 收藏
- 对比
61157-001
399-61157-001
集成电路(IC)
--
大陆
立即发货

61157-001 datasheet pdf and Integrated Circuits (ICs) product details from Carling Technologies stock available at utmel
1最小包装量--
61157-001详情
Carling Technologies 61157-001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
61157-001
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL FCI ASIA PTE LTD
Risk Rank
5.68
Mounting Styles
STRAIGHT
Manufacturer Series
61157
ECCN 代码
EAR99
连接器类型
电信和数据通信连接器
HTS代码
8536.69.40.30
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
6
Reach合规守则
compliant
触点性别
FEMALE
空壳
NO
终端类型
SOLDER
61157-001拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。