Carling Technologies 632-00019001
- 收藏
- 对比
632-00019001
399-632-00019001
无类别的
--
大陆
立即发货

632-00019001 datasheet pdf and Unclassified product details from Carling Technologies stock available at utmel
1最小包装量--
632-00019001详情
Carling Technologies 632-00019001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Overload release current setting
128 - 160
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
1500 - 1500
Type of electrical connection of main circuit
Frame clamp
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Number of auxiliary contacts as normally closed contact
0
632-00019001拓展信息







哦! 它是空的。