Carling Technologies 641-13220000
- 收藏
- 对比
641-13220000
399-641-13220000
无类别的
--
大陆
立即发货

641-13220000 datasheet pdf and Unclassified product details from Carling Technologies stock available at utmel
1最小包装量--
641-13220000详情
Carling Technologies 641-13220000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
500
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
400 - 500
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
2500 - 5000
Type of electrical connection of main circuit
Screw connection
641-13220000拓展信息







哦! 它是空的。