Carling Technologies 6GC5M-78-XHL2
- 收藏
- 对比
6GC5M-78-XHL2
399-6GC5M-78-XHL2
拨动开关
--
大陆
立即发货

Toggle Switch;General Purpose;G Series / Carling Technologies 6GC5M-78-XHL2
1最小包装量--
6GC5M-78-XHL2详情
Carling Technologies 6GC5M-78-XHL2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
60
Number of auxiliary contacts as normally closed contact
0
6GC5M-78-XHL2拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。