Carling Technologies 6GG5B-78-XKFS1
- 收藏
- 对比
6GG5B-78-XKFS1
399-6GG5B-78-XKFS1
无类别的
--
大陆
立即发货

Toggle Switch;General Purpose;G Series / Carling Technologies 6GG5B-78-XKFS1
1最小包装量--
6GG5B-78-XKFS1详情
Carling Technologies 6GG5B-78-XKFS1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
1000
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
40 - 1000
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
11000 - 11000
Type of electrical connection of main circuit
Screw connection
6GG5B-78-XKFS1拓展信息







哦! 它是空的。