Carling Technologies 6GM0B-73
- 收藏
- 对比
6GM0B-73
399-6GM0B-73
拨动开关
--
大陆
立即发货

Switch, G Series, Toggle Switch, 6GM0B-73
1最小包装量--
6GM0B-73详情
Carling Technologies 6GM0B-73重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP3X
Degree of protection (NEMA)
Other
深度
79
宽度
220
高度
220
6GM0B-73拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。