Carling Technologies 6GM5M-CJ-73-XEE1
- 收藏
- 对比
6GM5M-CJ-73-XEE1
399-6GM5M-CJ-73-XEE1
无类别的
--
大陆
立即发货

Toggle Switch;General Purpose;G Series / Carling Technologies 6GM5M-CJ-73-XEE1
1最小包装量--
添加到询价列表
6GM5M-CJ-73-XEE1详情
Carling Technologies 6GM5M-CJ-73-XEE1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 80
Rated current In
1.5
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP20
0个相似型号
6GM5M-CJ-73-XEE1拓展信息







哦! 它是空的。