Carling Technologies AL1-X0-20-191-121-D
- 收藏
- 对比
AL1-X0-20-191-121-D
399-AL1-X0-20-191-121-D
断路器
--
大陆
立即发货

Circuit Breaker, A-Series, Hydraulic-Magnetic / Carling Technologies AL1-X0-20-191-121-D
1最小包装量--
AL1-X0-20-191-121-D详情
Carling Technologies AL1-X0-20-191-121-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
160 - 320
Number of auxiliary contacts as normally open contact
0
Overload release current setting
18 - 25
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
25
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
AL1-X0-20-191-121-D拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。