Carling Technologies AR7020
- 收藏
- 对比
AR7020
399-AR7020
无类别的
--
大陆
立即发货

AR7020 datasheet pdf and Unclassified product details from Carling Technologies stock available at utmel
1最小包装量--
AR7020详情
Carling Technologies AR7020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4;3
Maximum Voltage
24 VDC
Manufacturer Part Number
7000-40861-0300100
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
性别
Male to (2) Female
额定电流
4 Amps
知识产权评级
IP67
长度
1 Meters
AR7020拓展信息







哦! 它是空的。