Carling Technologies C1E77
- 收藏
- 对比
C1E77
399-C1E77
无类别的
--
大陆
立即发货

C1E77 datasheet pdf and Unclassified product details from Carling Technologies stock available at utmel
1最小包装量--
C1E77详情
Carling Technologies C1E77重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP66
Degree of protection (NEMA)
1
Number of contacts as normally closed contact
1
Colour front ring
Titanium
With front ring
有
Type of control element
Key
With light source
无
C1E77拓展信息







哦! 它是空的。