Carling Technologies C22-X0-22-204-21E-BG
- 收藏
- 对比
C22-X0-22-204-21E-BG
399-C22-X0-22-204-21E-BG
无类别的
--
大陆
立即发货

Circuit Breaker, C-Series, Hydraulic-Magnetic / Carling Technologies C22-X0-22-204-21E-BG
1最小包装量--
添加到询价列表
C22-X0-22-204-21E-BG详情
Carling Technologies C22-X0-22-204-21E-BG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-40 - 105
Rated current In
8
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
C22-X0-22-204-21E-BG拓展信息







哦! 它是空的。