Carling Technologies CA1-X0-20-381-311-R
- 收藏
- 对比
CA1-X0-20-381-311-R
399-CA1-X0-20-381-311-R
无类别的
--
大陆
立即发货

Circuit Breaker, C-Series, Hydraulic-Magnetic / Carling Technologies CA1-X0-20-381-311-R
1最小包装量--
CA1-X0-20-381-311-R详情
Carling Technologies CA1-X0-20-381-311-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
4400 - 4400
Number of auxiliary contacts as normally open contact
0
Overload release current setting
160 - 400
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
400
Number of auxiliary contacts as normally closed contact
0
CA1-X0-20-381-311-R拓展信息







哦! 它是空的。