Carling Technologies CA1-X0-22-234-321-MF
- 收藏
- 对比
CA1-X0-22-234-321-MF
399-CA1-X0-22-234-321-MF
无类别的
--
大陆
立即发货

Circuit Breaker, C-Series, Hydraulic-Magnetic / Carling Technologies CA1-X0-22-234-321-MF
1最小包装量--
CA1-X0-22-234-321-MF详情
Carling Technologies CA1-X0-22-234-321-MF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
900 - 7200
Number of auxiliary contacts as normally open contact
0
Overload release current setting
240 - 600
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
600
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CA1-X0-22-234-321-MF拓展信息







哦! 它是空的。