Carling Technologies CA2-X0-19-472-121-CG
- 收藏
- 对比
CA2-X0-19-472-121-CG
399-CA2-X0-19-472-121-CG
无类别的
--
大陆
立即发货

Circuit Breaker, C-Series, Hydraulic-Magnetic / Carling Technologies CA2-X0-19-472-121-CG
1最小包装量--
CA2-X0-19-472-121-CG详情
Carling Technologies CA2-X0-19-472-121-CG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
800 - 1600
Number of auxiliary contacts as normally open contact
1
Overload release current setting
128 - 160
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Number of auxiliary contacts as normally closed contact
1
CA2-X0-19-472-121-CG拓展信息







哦! 它是空的。