Carling Technologies CA3B92681032AL/RB1303AU1C
- 收藏
- 对比
CA3B92681032AL/RB1303AU1C
399-CA3B92681032AL/RB1303AU1C
无类别的
--
大陆
立即发货

Magnetic Hydraulic Circuit Breaker C Series 3Pole 100A 50Hz/60Hz Long Delay Handle Type One Per Pole Actuator Panel Mount - Bulk (Alt: CA3B92681032AL/RB1303AU1C)
1最小包装量--
CA3B92681032AL/RB1303AU1C详情
Carling Technologies CA3B92681032AL/RB1303AU1C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-100 - 205
Material core insulation
Fluorinated ethylene propylene (FEP)
Conductor surface
Tinned
Outer diameter approx.
5.3
Core identification
Colour
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Core colour
Other
Nominal voltage U
600
Conductor category
Class 5 = flexible
CA3B92681032AL/RB1303AU1C拓展信息







哦! 它是空的。