Carling Technologies CA3X02191552BE/RB1106CU2E
- 收藏
- 对比
CA3X02191552BE/RB1106CU2E
399-CA3X02191552BE/RB1106CU2E
无类别的
--
大陆
立即发货

Magnetic Hydraulic Circuit Breaker C Series 3Pole 50Hz/60Hz Ultra Short Delay Handle Type One Per Pole Actuator Panel Mount - Bulk (Alt: CA3X02191552BE/RB1106CU2E)
1最小包装量--
CA3X02191552BE/RB1106CU2E详情
Carling Technologies CA3X02191552BE/RB1106CU2E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
40
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CA3X02191552BE/RB1106CU2E拓展信息







哦! 它是空的。