Carling Technologies CAJD
- 收藏
- 对比
CAJD
399-CAJD
无类别的
--
大陆
立即发货

CAJD datasheet pdf and Unclassified product details from Carling Technologies stock available at utmel
1最小包装量--
添加到询价列表
CAJD详情
Carling Technologies CAJD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
6
0个相似型号
CAJD拓展信息







哦! 它是空的。