Carling Technologies CB2-X0-20-031-22X-CJ
- 收藏
- 对比
CB2-X0-20-031-22X-CJ
399-CB2-X0-20-031-22X-CJ
无类别的
--
大陆
立即发货

Circuit Breaker, C-Series, Hydraulic-Magnetic / Carling Technologies CB2-X0-20-031-22X-CJ
1最小包装量--
CB2-X0-20-031-22X-CJ详情
Carling Technologies CB2-X0-20-031-22X-CJ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
225 - 1500
Number of auxiliary contacts as normally open contact
0
Overload release current setting
60 - 150
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
150
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
CB2-X0-20-031-22X-CJ拓展信息







哦! 它是空的。