Carling Technologies CD5888S
- 收藏
- 对比
CD5888S
399-CD5888S
无类别的
--
大陆
立即发货

CD5888S datasheet pdf and Unclassified product details from Carling Technologies stock available at utmel
1最小包装量--
添加到询价列表
CD5888S详情
Carling Technologies CD5888S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), mounted
IP67
Pollution degree
3
Material of contact surface
Gold
Material housing
Plastic
Rated current In
1.5
Ambient temperature
-40 - 80
0个相似型号
CD5888S拓展信息







哦! 它是空的。