Carling Technologies CG3XD
- 收藏
- 对比
CG3XD
399-CG3XD
无类别的
--
大陆
立即发货

CG3XD datasheet pdf and Unclassified product details from Carling Technologies stock available at utmel
1最小包装量--
CG3XD详情
Carling Technologies CG3XD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1920 - 1920
Number of auxiliary contacts as normally open contact
0
Overload release current setting
80 - 160
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
CG3XD拓展信息







哦! 它是空的。