Carling Technologies CLB-00000429
- 收藏
- 对比
CLB-00000429
399-CLB-00000429
断路器
--
大陆
立即发货

Circuit Breakers CLB-033-27E3N-R-F/03
1最小包装量--
CLB-00000429详情
Carling Technologies CLB-00000429重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
1
Rated permanent current Iu
315
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
252 - 315
Number of auxiliary contacts as normally open contact
1
Adjustment range undelayed short-circuit release
1575 - 3150
Type of electrical connection of main circuit
Screw connection
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
卡林技术
Brand
卡林技术
子类别
断路器
产品类别
断路器
CLB-00000429拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。