Carling Technologies CLB-00000572
- 收藏
- 对比
CLB-00000572
399-CLB-00000572
断路器
--
大陆
立即发货

Circuit Breakers CLB-253-12CNN-B-A/25
1最小包装量--
CLB-00000572详情
Carling Technologies CLB-00000572重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
320
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP40
Overload release current setting
224 - 320
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
1600 - 3200
Type of electrical connection of main circuit
Screw connection
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
卡林技术
Brand
卡林技术
子类别
断路器
产品类别
断路器
CLB-00000572拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。