Carling Technologies EA2-X0-24-144-22A-DB
- 收藏
- 对比
EA2-X0-24-144-22A-DB
399-EA2-X0-24-144-22A-DB
无类别的
--
大陆
立即发货

Circuit Breaker, E-Series, Hydraulic-Magnetic / Carling Technologies EA2-X0-24-144-22A-DB
1最小包装量--
EA2-X0-24-144-22A-DB详情
Carling Technologies EA2-X0-24-144-22A-DB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
1100 - 1100
Number of auxiliary contacts as normally open contact
0
Overload release current setting
110 - 110
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
110
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
EA2-X0-24-144-22A-DB拓展信息







哦! 它是空的。