Carling Technologies FA1-X0-24-018-X2A-BG
- 收藏
- 对比
FA1-X0-24-018-X2A-BG
399-FA1-X0-24-018-X2A-BG
无类别的
--
大陆
立即发货

Circuit Breaker, F-Series, Hydraulic-Magnetic / Carling Technologies FA1-X0-24-018-X2A-BG
1最小包装量--
FA1-X0-24-018-X2A-BG详情
Carling Technologies FA1-X0-24-018-X2A-BG重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
95 - 756
Number of auxiliary contacts as normally open contact
0
Overload release current setting
25 - 63
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
63
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
FA1-X0-24-018-X2A-BG拓展信息







哦! 它是空的。