Carling Technologies FMO-00110612
- 收藏
- 对比
FMO-00110612
399-FMO-00110612
拨动开关
--
大陆
立即发货

Toggle Switches 6FC63-A7/2 HEX
1最小包装量--
FMO-00110612详情
Carling Technologies FMO-00110612重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
630
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
504 - 630
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
3150 - 6300
Type of electrical connection of main circuit
Screw connection
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
拨动开关
产品类别
拨动开关
FMO-00110612拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。