Carling Technologies FMO-30085500
- 收藏
- 对比
FMO-30085500
399-FMO-30085500
拨动开关
--
大陆
立即发货

Toggle Switches 6FA64-73/HDW ASSM
1最小包装量--
FMO-30085500详情
Carling Technologies FMO-30085500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1000 - 2000
Number of auxiliary contacts as normally open contact
2
Overload release current setting
160 - 200
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
200
Number of auxiliary contacts as normally closed contact
1
子类别
Switches
产品类别
拨动开关
FMO-30085500拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。