Carling Technologies GENIE C14
- 收藏
- 对比
GENIE C14
399-GENIE C14
无类别的
--
大陆
立即发货

GENIE C14 datasheet pdf and Unclassified product details from Carling Technologies stock available at utmel
1最小包装量--
GENIE C14详情
Carling Technologies GENIE C14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Orange
Outer diameter approx.
8.8
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
1.5
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
88
Min. permitted bending radius, stationary application/permanent installation
44
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GENIE C14拓展信息







哦! 它是空的。