Carling Technologies GL650UBS
- 收藏
- 对比
GL650UBS
399-GL650UBS
无类别的
--
大陆
立即发货

GL650UBS datasheet pdf and Unclassified product details from Carling Technologies stock available at utmel
1最小包装量--
GL650UBS详情
Carling Technologies GL650UBS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-20 - 80
Outer diameter approx.
10.7
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
2.5
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
54
Min. permitted bending radius, moving application/free movement
107
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
Braiding
GL650UBS拓展信息







哦! 它是空的。