Carling Technologies GL911
- 收藏
- 对比
GL911
399-GL911
无类别的
--
大陆
立即发货

GL911 datasheet pdf and Unclassified product details from Carling Technologies stock available at utmel
1最小包装量--
GL911详情
Carling Technologies GL911重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
10.3
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
Braiding
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
103
Min. permitted bending radius, stationary application/permanent installation
52
Nominal voltage U
1000
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GL911拓展信息







哦! 它是空的。