Carling Technologies GLT-00109249
- 收藏
- 对比
GLT-00109249
399-GLT-00109249
拨动开关
--
大陆
立即发货

GLT-00109249 datasheet pdf and Toggle Switches product details from Carling Technologies stock available at utmel
1最小包装量--
GLT-00109249详情
Carling Technologies GLT-00109249重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
3150 - 6300
Number of auxiliary contacts as normally open contact
0
Overload release current setting
441 - 630
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
630
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
GLT-00109249拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。