Carling Technologies GLV91C61611/CN-LXC2400T
- 收藏
- 对比
GLV91C61611/CN-LXC2400T
399-GLV91C61611/CN-LXC2400T
无类别的
--
大陆
立即发货

GLV91C61611/CN-LXC2400T datasheet pdf and Unclassified product details from Carling Technologies stock available at utmel
1最小包装量--
GLV91C61611/CN-LXC2400T详情
Carling Technologies GLV91C61611/CN-LXC2400T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
11.5
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.75
Screen over stranding
Braiding
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
115
Min. permitted bending radius, stationary application/permanent installation
58
Nominal voltage U
1000
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
GLV91C61611/CN-LXC2400T拓展信息







哦! 它是空的。