Carling Technologies L2411SW0J-PZD00-0
- 收藏
- 对比
L2411SW0J-PZD00-0
399-L2411SW0J-PZD00-0
无类别的
--
大陆
立即发货

Rocker Switch,Sealed,L Series / Carling Technologies L2411SW0J-PZD00-0
1最小包装量--
L2411SW0J-PZD00-0详情
Carling Technologies L2411SW0J-PZD00-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
4 Weeks
Suitable for safety functions
无
Degree of protection (IP)
IP67
Material housing
Plastic
Ambient temperature
-40 - 70
Type of electric connection
Connector M12
Manufacturer Part Number
L2411SW0J-PZD00-0
Manufacturer
卡林技术
Part Life Cycle Code
活跃
Ihs Manufacturer
CARLING TECHNOLOGIES INC
Risk Rank
5.79
开关类型
摇臂开关
达到SVHC
compliant
L2411SW0J-PZD00-0拓展信息







哦! 它是空的。