Carling Technologies LL3AARX-3TX
- 收藏
- 对比
添加到询价列表
LL3AARX-3TX详情
Carling Technologies LL3AARX-3TX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-50 - 70
Rated current In
3
Material housing
Plastic
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
0个相似型号
LL3AARX-3TX拓展信息








哦! 它是空的。