Carling Technologies LRR142-3B-2N
- 收藏
- 对比
LRR142-3B-2N
399-LRR142-3B-2N
无类别的
--
大陆
立即发货

Switch Rocker, Round, Illuminated, RR/LRR Series / Carling Technologies LRR142-3B-2N
1最小包装量--
添加到询价列表
LRR142-3B-2N详情
Carling Technologies LRR142-3B-2N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), mounted
IP68
Pollution degree
3
Material of contact surface
Gold
Material housing
Plastic
Rated current In
4
Ambient temperature
-40 - 80
0个相似型号
LRR142-3B-2N拓展信息







哦! 它是空的。