Carling Technologies LTILA60-1L-WH-RC-A/24V/INDP
- 收藏
- 对比
LTILA60-1L-WH-RC-A/24V/INDP
399-LTILA60-1L-WH-RC-A/24V/INDP
摇臂开关
--
大陆
立即发货

LTILA60-1L-WH-RC-A/24V/INDP datasheet pdf and Rocker Switches product details from Carling Technologies stock available at utmel
1最小包装量--
LTILA60-1L-WH-RC-A/24V/INDP详情
Carling Technologies LTILA60-1L-WH-RC-A/24V/INDP重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Panel
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Illuminated
Illuminated
Brand
卡林技术
Tradename
Tippette
Contact Materials
Cadmium, Silver
Voltage - Rated (AC)
250 V
RoHS
Compliant
Package
Bulk
厂商
卡林技术
Product Status
活跃
系列
LTIL
包装
Bulk
终端
Solder
子类别
Switches
投掷配置
SPST
机械寿命
100 kcycles
照明类型
Lamp
产品类别
翘板开关
特征
-
产品类别
翘板开关
辐射硬化
无
LTILA60-1L-WH-RC-A/24V/INDP拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。