Carling Technologies LTILB51-1RC-FN/125N-XTC2
- 收藏
- 对比
LTILB51-1RC-FN/125N-XTC2
399-LTILB51-1RC-FN/125N-XTC2
无类别的
--
大陆
立即发货

Rocker Switch,Full Sized,Tippette Series / Carling Technologies LTILB51-1RC-FN/125N-XTC2
1最小包装量--
LTILB51-1RC-FN/125N-XTC2详情
Carling Technologies LTILB51-1RC-FN/125N-XTC2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
1200 - 8000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
320 - 800
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
LTILB51-1RC-FN/125N-XTC2拓展信息







哦! 它是空的。