Carling Technologies ME1-X-02-380-4-A36-B-C
- 收藏
- 对比
ME1-X-02-380-4-A36-B-C
399-ME1-X-02-380-4-A36-B-C
断路器
--
大陆
立即发货

Circuit Breaker, M-Series, Hydraulic-Magnetic / Carling Technologies ME1-X-02-380-4-A36-B-C
1最小包装量--
ME1-X-02-380-4-A36-B-C详情
Carling Technologies ME1-X-02-380-4-A36-B-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated permanent current Iu
250
Number of auxiliary contacts as normally closed contact
0
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
313 - 2750
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 250
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
ME1-X-02-380-4-A36-B-C拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。