Carling Technologies RA911-RB-B-X-N-XGN2
- 收藏
- 对比
RA911-RB-B-X-N-XGN2
399-RA911-RB-B-X-N-XGN2
摇臂开关
--
大陆
立即发货

RA911-RB-B-X-N-XGN2 datasheet pdf and Rocker Switches product details from Carling Technologies stock available at utmel
1最小包装量--
RA911-RB-B-X-N-XGN2详情
Carling Technologies RA911-RB-B-X-N-XGN2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Nylon/N/A
执行器材料
POLYESTER/NYLON
Operating Temperature Max Deg. C
85C
Switch Configuration
OFF None ON
Operating Temp Range
0C to 85C
Mounting Styles
Panel
Actuator Style
弧形摇椅
Operating Temperature Min Deg. C
0C
AC Voltage Rating (Max)
250
Pole Throw Configuration
SPST
包装
Bulk
机械寿命
100000
照明类型
不需要
端子类型
快速连接
最大额定电流
16(A)
产品高度(mm)
34.72(mm)
RA911-RB-B-X-N-XGN2拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。