Carling Technologies RCL-00002338
- 收藏
- 对比
RCL-00002338
399-RCL-00002338
摇臂开关
--
大陆
立即发货

RCL-00002338 datasheet pdf and Rocker Switches product details from Carling Technologies stock available at utmel
1最小包装量--
RCL-00002338详情
Carling Technologies RCL-00002338重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
200 - 1760
Number of auxiliary contacts as normally open contact
0
Overload release current setting
64 - 160
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Number of auxiliary contacts as normally closed contact
0
RCL-00002338拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。