Carling Technologies RCV-00018112
- 收藏
- 对比
RCV-00018112详情
Carling Technologies RCV-00018112重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
亮锡
Body Orientation
直角
Termination Method
IDT
Base/Housing Material
Thermoplastic
Contact Materials
磷青铜
Mounting
电缆安装
操作温度
-65 to 105 °C
性别
Plug
螺距
2.5400 mm
房屋颜色
Black
产品长度
37.59 mm
RCV-00018112拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies








哦! 它是空的。