Carling Technologies RCV-00104405
- 收藏
- 对比
RCV-00104405
399-RCV-00104405
摇臂开关
--
大陆
立即发货

Rocker Switches VVARCV8-100
1最小包装量--
RCV-00104405详情
Carling Technologies RCV-00104405重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-100 - 180
Rated current In
4
Permitted cable outer temperature during assembling/handling
-100 - 180
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
10
Manufacturer
卡林技术
Brand
卡林技术
子类别
Switches
产品类别
翘板开关
产品类别
翘板开关
RCV-00104405拓展信息
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies
Carling Technologies







哦! 它是空的。