Carling Technologies RCV-00107813
- 收藏
- 对比
RCV-00107813
399-RCV-00107813
无类别的
--
大陆
立即发货

RCV-00107813 datasheet pdf and Unclassified product details from Carling Technologies stock available at utmel
1最小包装量--
RCV-00107813详情
Carling Technologies RCV-00107813重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
1250 - 1250
Number of auxiliary contacts as normally open contact
0
Overload release current setting
125 - 125
Degree of protection (IP)
IP40
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
125
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
RCV-00107813拓展信息







哦! 它是空的。