Carling Technologies RCV-00107852
- 收藏
- 对比
RCV-00107852
399-RCV-00107852
无类别的
--
大陆
立即发货

RCV-00107852 datasheet pdf and Unclassified product details from Carling Technologies stock available at utmel
1最小包装量--
RCV-00107852详情
Carling Technologies RCV-00107852重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Rated permanent current Iu
1600
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Number of auxiliary contacts as normally open contact
0
Type of electrical connection of main circuit
Other
RCV-00107852拓展信息







哦! 它是空的。