Carling Technologies RCV-00108035
- 收藏
- 对比
RCV-00108035
399-RCV-00108035
无类别的
--
大陆
立即发货

RCV-00108035 datasheet pdf and Unclassified product details from Carling Technologies stock available at utmel
1最小包装量--
RCV-00108035详情
Carling Technologies RCV-00108035重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2750 - 2750
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 250
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
250
Number of auxiliary contacts as normally closed contact
0
RCV-00108035拓展信息







哦! 它是空的。