Carling Technologies RCV-00108063
- 收藏
- 对比
RCV-00108063
399-RCV-00108063
无类别的
--
大陆
立即发货

RCV-00108063 datasheet pdf and Unclassified product details from Carling Technologies stock available at utmel
1最小包装量--
RCV-00108063详情
Carling Technologies RCV-00108063重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Frame clamp
Adjustment range undelayed short-circuit release
400 - 800
Number of auxiliary contacts as normally open contact
2
Overload release current setting
64 - 80
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
80
Number of auxiliary contacts as normally closed contact
1
RCV-00108063拓展信息







哦! 它是空的。